Manufacturer: IXYS
Win Source Part Number: 1049556-IXGH12N120A3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 20.4nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 22A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 3V @ 15V, 12A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IGBT PT 1200V 22A 100W Through Hole TO-247AD
IGBT 1200V 22A 100W TO247
IGBT 1200V 22A 100W TO247
IGBT Modules GenX3 1200V IGBTs
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049556-IXGH12N120A3 | IXGH12N120A3-ND | IXGH12N120A3 | IXGH12N120A3 | IXGH12N120A3 |
| Product Name | IGBTs - Single - IXGH12N120A3 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Modules |
| VCE(on) | 3 volts | ||||
| PD | 100000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |