Manufacturer: IXYS
Win Source Part Number: 1049554-IXGH120N30B3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 225nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 540W
Pulsed Collector Current: 480A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 120A
Alternative Parts (Cross-Reference): FGH50N3; IXGH120N30C3; IXGH120N30B3; IXGH60N30C3;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IGBT 300V 75A 540W TO247
IGBT 300V 75A 540W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049554-IXGH120N30B3 | IXGH120N30B3 | 401-IXGH120N30B3 |
| Product Name | IGBTs - Single - IXGH120N30B3 | Discrete Semiconductor Products - Transistors - IGBTs | IGBT 300V 75A 540W TO247 |
| VCE(on) | 1.7 volts | 1.42 volts | |
| PD | 540000 milliwatts | 540000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; SOT3; TO-247AD (IXGH) | ||
| Packing Method | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |