Manufacturer: IXYS
Win Source Part Number: 1049553-IXGH10N170A
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 29nc
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1700V
Maximum Power Dissipation: 140W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 6V @ 15V, 5A
Total Switching Energy(Ets): 380μJ (off)
Turn-on and Turn-off delay time: 46ns/190ns
Testing Conditions: 850V, 10A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IGBT NPT 1700V 10A 140W Through Hole TO-247AD
IGBT 1700V 10A 140W TO247
IGBT Transistors 20 Amps 1700 V 7 V Rds
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049553-IXGH10N170A | IXGH10N170A-ND | IXGH10N170A | IXGH10N170A |
| Product Name | IGBTs - Single - IXGH10N170A | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCE(on) | 6 volts | |||
| PD | 140000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |