Win Source Part Number: 1066186-IXGH10N100
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Power - Max: 100 W
Voltage - Collector Emitter Breakdown (Max): 1000 V
Current - Collector (Ic) (Max): 20 A
Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 10A
Input Type: Standard
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Alternative Parts (Cross-Reference): IRG4PH30KPBF; IRG4PH30KDPBF; IXA12IF1200HB; IGW30N100TFKSA1; FGH40T100SMD-F155; IRG7PG35U-EPBF;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGH10
IGBT 1000V 20A 100W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1066186-IXGH10N100 | IXGH10N100 | IXGH10N100 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 1000 volts |