Manufacturer: IXYS
Win Source Part Number: 1324194-IXGF30N400
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Power - Max: 160 W
Voltage - Collector Emitter Breakdown (Max): 4000 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 360 A
Vce(on) (Max) @ Vge, Ic: 5.2V @ 15V, 90A
Input Type: Standard
Gate Charge: 135 nC
Supplier Device Package: ISOPLUS i4-PAC™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: i4-Pac™-5 (3 Leads)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: Q5897999
Base Product Number: IXGF30
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
IGBT 4000V 30A 160W I4-PAK
IGBT 4000V 30A 160W I4-PAK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324194-IXGF30N400 | IXGF30N400 | IXGF30N400 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCES | 4000 volts |