IGBT PT 600V 20A 63W Through Hole ISOPLUS220™
IGBT 600V 20A 63W ISOPLUS220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGC16N60C2D1-ND | IXGC16N60C2D1 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |