Zilog Single IGBTs IXGA48N60C3

Description
IGBT PT 600V 75A 300W Surface Mount TO-263AA
Request a Quote Datasheet
Description
IGBT PT 600V 75A 300W Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGA48N60C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGA48N60C3-ND
Single IGBTs IXGA48N60C3-ND
IGBT PT 600V 75A 300W Surface Mount TO-263AA

IGBT PT 600V 75A 300W Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1378707-IXGA48N60C3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1378707-IXGA48N60C3
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1378707-IXGA48N60C3
Win Source Part Number: 1378707-IXGA48N60C3 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: GenX3™ Package: Tube Product Status: Obsolete Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Base Product Number: IXGA48 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 30A, 3Ohm, 15V Current - Collector (Ic) (Max): 75 A Voltage - Collector Emitter Breakdown (Max): 600 V Power - Max: 300 W Input Type: Standard IGBT Type: PT Current - Collector Pulsed (Icm): 250 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 30A Switching Energy: 410µJ (on), 230µJ (off) Gate Charge: 77 nC Td (on/off) @ 25°C: 19ns/60ns

Win Source Part Number: 1378707-IXGA48N60C3
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: GenX3™
Package: Tube
Product Status: Obsolete
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Base Product Number: IXGA48
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 30A, 3Ohm, 15V
Current - Collector (Ic) (Max): 75 A
Voltage - Collector Emitter Breakdown (Max): 600 V
Power - Max: 300 W
Input Type: Standard
IGBT Type: PT
Current - Collector Pulsed (Icm): 250 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 30A
Switching Energy: 410µJ (on), 230µJ (off)
Gate Charge: 77 nC
Td (on/off) @ 25°C: 19ns/60ns

Buy Now Datasheet
Singapore, Singapore
600V 75A 300W IGBT Transistor
279-IXGA48N60C3
600V 75A 300W IGBT Transistor 279-IXGA48N60C3
IGBT 600V 75A 300W TO263AA Product overview: IXGA48N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGA48N60C3 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 300W TO263AA Product overview: IXGA48N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGA48N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGA48N60C3
IGBT Transistors IXGA48N60C3
IGBT Transistors 48 Amps 600V

IGBT Transistors 48 Amps 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGA48N60C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGA48N60C3
Discrete Semiconductor Products - Transistors - IGBTs IXGA48N60C3
IGBT 600V 75A 300W TO263AA

IGBT 600V 75A 300W TO263AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGA48N60C3-ND 1378707-IXGA48N60C3 279-IXGA48N60C3 IXGA48N60C3 IXGA48N60C3
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 600V 75A 300W IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data