Win Source Part Number: 1000343-IXGA48N60C3-
Category: Discrete Semiconductor Products>Transistors
Series: GenX3™
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Power - Max: 300 W
Reverse Recovery Time (trr): 26 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 75 A
Current - Collector Pulsed (Icm): 250 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 30A
Switching Energy: 410µJ (on), 230µJ (off)
Input Type: Standard
Gate Charge: 77 nC
Td (on/off) @ 25°C: 19ns/60ns
Test Condition: 400V, 30A, 3Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 238-IXGA48N60C3-TRLT
Base Product Number: IXGA48
IGBT PT 600V 75A 300W Surface Mount TO-263 (D2Pak)
IGBT Transistors IXGA48N60C3 TRL
IXGA48N60C3 TRL
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1000343-IXGA48N60C3-TRL | 238-IXGA48N60C3-TRLTR-ND | IXGA48N60C3-TRL | IXGA48N60C3-TRL |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |