Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSULATED GATE BIPOLAR TRANSISTORS (IGBT)
ZILOG
IXGA30N60C3D4 -- IGBT TRANSISTORS
Zilog
IGBT Transistors
IXGA30N60C3D4
Description
IGBT Transistors 600V 30A
Datasheet
Description
IGBT Transistors 600V 30A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
IGBT Transistors
IXGA30N60C3D4
IGBT Transistors
IXGA30N60C3D4
IGBT Transistors 600V 30A
IGBT Transistors 600V 30A
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Insulated Gate Bipolar Transistors (IGBT)
Product Number
IXGA30N60C3D4
Product Name
IGBT Transistors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IGBTs
1251115
Specs
Polarity
N-Channel
Package Type
Semitrans3
Number of units in IC
2
View Details
Infineon Technologies AG
Single IGBTs
AUIRGP4066D1
Specs
Package Type
TO-247; TO-247COPAK
Packing Method
Tube; Tube
View Details
4
suppliers
Fuji Electric Corp. of America
Discrete IGBT Modules With diode
V series (6th-Gen) Model: FGW40N120VD
Specs
V
CES
1200 volts
I
C(max)
40 amps
Switching Speed
20 kHz
View Details
Allen-Bradley / Rockwell Automation
590A IGBT MODULE FOR ONE PHASE 400/480V
SK-H1-QOUT-D590
View Details