Zilog 1200V 48A 250W IGBT Transistor IXGA24N120C3

Description
IGBT 1200V 48A 250W TO263 Product overview: IXGA24N120C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 48A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 48A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGA24N120C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 48A 250W TO263 Product overview: IXGA24N120C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 48A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 48A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGA24N120C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 48A 250W IGBT Transistor
279-IXGA24N120C3
1200V 48A 250W IGBT Transistor 279-IXGA24N120C3
IGBT 1200V 48A 250W TO263 Product overview: IXGA24N120C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 48A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 48A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGA24N120C3 can be used for catalog matching and distributor lookup.

IGBT 1200V 48A 250W TO263 Product overview: IXGA24N120C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 48A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 48A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGA24N120C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGA24N120C3 - 1191161-IXGA24N120C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGA24N120C3
1191161-IXGA24N120C3
IGBTs - Single - IXGA24N120C3 1191161-IXGA24N120C3
Manufacturer: IXYS Win Source Part Number: 1191161-IXGA24N120C3 Series: GenX3 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 250W IGBT Type: PT Current - Collector Pulsed (Icm): 96A Switching Energy: 1.16mJ (on), 470μJ (off) Input Type: Standard Gate Charge: 79nC Td (on/off) @ 25°C: 16ns/93ns Test Condition: 600V, 20A, 5 Ohm, 15V Family Name: IXGA24N120C3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (IXGA) Current - Collector (Ic) (Maximum): 48A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 4.2V @ 15V, 20A Alternative Parts (Cross-Reference): HGT1S11N120CNS9A; HGT1S11N120CNS; Introduction Date: January 17, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191161-IXGA24N120C3
Series: GenX3
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 250W
IGBT Type: PT
Current - Collector Pulsed (Icm): 96A
Switching Energy: 1.16mJ (on), 470μJ (off)
Input Type: Standard
Gate Charge: 79nC
Td (on/off) @ 25°C: 16ns/93ns
Test Condition: 600V, 20A, 5 Ohm, 15V
Family Name: IXGA24N120C3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (IXGA)
Current - Collector (Ic) (Maximum): 48A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 4.2V @ 15V, 20A
Alternative Parts (Cross-Reference): HGT1S11N120CNS9A; HGT1S11N120CNS;
Introduction Date: January 17, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGA24N120C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGA24N120C3
Discrete Semiconductor Products - Transistors - IGBTs IXGA24N120C3
IGBT 1200V 48A 250W TO263

IGBT 1200V 48A 250W TO263

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
IXGA24N120C3
IGBT Modules IXGA24N120C3
IGBT Modules 40khz PT IGBTs Power Device

IGBT Modules 40khz PT IGBTs Power Device

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGA24N120C3 1191161-IXGA24N120C3 IXGA24N120C3 IXGA24N120C3
Product Name 1200V 48A 250W IGBT Transistor IGBTs - Single - IXGA24N120C3 Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
PD 250 milliwatts
Unlock Full Specs
to access all available technical data