Win Source Part Number: 1005954-IXGA20N60B
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFAST™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A
Switching Energy: 150µJ (on), 700µJ (off)
Input Type: Standard
Gate Charge: 90 nC
Td (on/off) @ 25°C: 15ns/150ns
Test Condition: 480V, 20A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGA20
Product Status: Obsolete
IGBT 600V 40A 150W TO263AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1005954-IXGA20N60B | IXGA20N60B |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |