Win Source Part Number: 1378704-IXGA20N120B3
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: GenX3™
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Base Product Number: IXGA20
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 600V, 16A, 15Ohm, 15V
Current - Collector (Ic) (Max): 36 A
Voltage - Collector Emitter Breakdown (Max): 1200 V
Power - Max: 180 W
Input Type: Standard
IGBT Type: PT
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 16A
Switching Energy: 920µJ (on), 560µJ (off)
Gate Charge: 51 nC
Td (on/off) @ 25°C: 16ns/150ns
IGBT PT 1200V 36A 180W Surface Mount TO-263AA
IGBT Modules GenX3 1200V IGBTs
IGBT 1200V 36A 180W TO263
IGBT 1200V 36A 180W TO263
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1378704-IXGA20N120B3 | IXGA20N120B3-ND | IXGA20N120B3 | IXGA20N120B3 | IXGA20N120B3 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Single IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCES | 1200 volts |