Manufacturer: IXYS
Win Source Part Number: 876103-IXGA20N100
Features: IGBT 1000 V 40 A 150 W
Package: Tube
Family Name: IXGA20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT Transistors 40 Amps 1000V 3 Rds
IGBT 1000V 40A 150W TO263
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 876103-IXGA20N100 | IXGA20N100 | IXGA20N100 |
| Product Name | IGBTs - Single - IXGA20N100 | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 |