Zilog IGBTs - Single - IXGA16N60B2 IXGA16N60B2

Description
Manufacturer: IXYS Win Source Part Number: 1191160-IXGA16N60B2 Series: HiPerFAST Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W IGBT Type: PT Current - Collector Pulsed (Icm): 100A Switching Energy: 160μJ (on), 120μJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 18ns/73ns Test Condition: 400V, 12A, 22 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGA16N60B2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (IXGA) Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.95V @ 15V, 12A Alternative Parts (Cross-Reference): IKB20N60TAATMA1; IRG4BC40WS; IRG4BC40W-STRRPBF; Introduction Date: April 05, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191160-IXGA16N60B2 Series: HiPerFAST Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W IGBT Type: PT Current - Collector Pulsed (Icm): 100A Switching Energy: 160μJ (on), 120μJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 18ns/73ns Test Condition: 400V, 12A, 22 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGA16N60B2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (IXGA) Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.95V @ 15V, 12A Alternative Parts (Cross-Reference): IKB20N60TAATMA1; IRG4BC40WS; IRG4BC40W-STRRPBF; Introduction Date: April 05, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGA16N60B2 - 1191160-IXGA16N60B2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGA16N60B2
1191160-IXGA16N60B2
IGBTs - Single - IXGA16N60B2 1191160-IXGA16N60B2
Manufacturer: IXYS Win Source Part Number: 1191160-IXGA16N60B2 Series: HiPerFAST Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W IGBT Type: PT Current - Collector Pulsed (Icm): 100A Switching Energy: 160μJ (on), 120μJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 18ns/73ns Test Condition: 400V, 12A, 22 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGA16N60B2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (IXGA) Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.95V @ 15V, 12A Alternative Parts (Cross-Reference): IKB20N60TAATMA1; IRG4BC40WS; IRG4BC40W-STRRPBF; Introduction Date: April 05, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191160-IXGA16N60B2
Series: HiPerFAST
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 150W
IGBT Type: PT
Current - Collector Pulsed (Icm): 100A
Switching Energy: 160μJ (on), 120μJ (off)
Input Type: Standard
Gate Charge: 24nC
Td (on/off) @ 25°C: 18ns/73ns
Test Condition: 400V, 12A, 22 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXGA16N60B2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (IXGA)
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.95V @ 15V, 12A
Alternative Parts (Cross-Reference): IKB20N60TAATMA1; IRG4BC40WS; IRG4BC40W-STRRPBF;
Introduction Date: April 05, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGA16N60B2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGA16N60B2
Discrete Semiconductor Products - Transistors - IGBTs IXGA16N60B2
IGBT 600V 40A 150W TO263

IGBT 600V 40A 150W TO263

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1191160-IXGA16N60B2 IXGA16N60B2
Product Name IGBTs - Single - IXGA16N60B2 Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2332427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details
IGBTs - Single - RJP3065DPP-90#T2F - 891789-RJP3065DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKP20N60CT - AIKP20N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 14 ns
View Details