Zilog Discrete Semiconductor Products - Transistors - IGBTs - Single IXGA12N60C

Description
Win Source Part Number: 1187086-IXGA12N60C Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HiPerFAST™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 24 A Current - Collector Pulsed (Icm): 48 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 12A Switching Energy: 90µJ (off) Input Type: Standard Gate Charge: 32 nC Td (on/off) @ 25°C: 20ns/60ns Test Condition: 480V, 12A, 18Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGA12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1187086-IXGA12N60C Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HiPerFAST™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 24 A Current - Collector Pulsed (Icm): 48 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 12A Switching Energy: 90µJ (off) Input Type: Standard Gate Charge: 32 nC Td (on/off) @ 25°C: 20ns/60ns Test Condition: 480V, 12A, 18Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGA12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1187086-IXGA12N60C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1187086-IXGA12N60C
Discrete Semiconductor Products - Transistors - IGBTs - Single 1187086-IXGA12N60C
Win Source Part Number: 1187086-IXGA12N60C Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HiPerFAST™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 24 A Current - Collector Pulsed (Icm): 48 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 12A Switching Energy: 90µJ (off) Input Type: Standard Gate Charge: 32 nC Td (on/off) @ 25°C: 20ns/60ns Test Condition: 480V, 12A, 18Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGA12 Product Status: Obsolete

Win Source Part Number: 1187086-IXGA12N60C
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HiPerFAST™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power - Max: 100 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 24 A
Current - Collector Pulsed (Icm): 48 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 12A
Switching Energy: 90µJ (off)
Input Type: Standard
Gate Charge: 32 nC
Td (on/off) @ 25°C: 20ns/60ns
Test Condition: 480V, 12A, 18Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGA12
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 1187086-IXGA12N60C
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Transistor - 279-AIGB40N65H5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 250 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers
IGBTs - Single - IGW50N65F5 - 874427-IGW50N65F5 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules With diode - W series (High speed) Model: FGW75N65WE - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details