The IXGA12N120A2 is an IGBT transistor designed for high-power switching applications such as AC motor control, DC choppers, and uninterruptible power supplies. It is packaged in a TO-263AA surface-mount case measuring 9.65 mm to 10.29 mm in width and 14.61 mm to 15.88 mm in length, with a weight of 2 g. The device has a collector-emitter voltage rating of 1200 V and a continuous collector current of 24 A at 25°C, reducing to 12 A at 90°C. It features a maximum collector-emitter saturation voltage of 3.0 V at 12 A and 125°C, and a thermal resistance from junction to case of 1.66 K/W. The IGBT supports gate drive simplicity with MOS gate turn-on, complies with JEDEC TO-263AA standards, and is rated for a junction temperature range of -55°C to 150°C. It meets the RoHS standard.
IGBT Transistors 24 Amps 1200V 2.7 Rds
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGA12N120A2 |
| Product Name | IGBT Transistors |