N-Channel 500V 94A (Tc) 1300W (Tc) Through Hole PLUS247™-3
Manufacturer: IXYS
Win Source Part Number: 1191159-IXFX94N50P2
Series: HiPerFET, PolarHV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 94A (Tc)
Family Name: IXFX94N50P2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS247-3
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13700pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1300W (Tc)
Rds On (Maximum) @ Id, Vgs: 55 mOhm @ 500mA, 10V
Introduction Date: November 30, 2009
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 94A PLUS247-3
MOSFET N-CH 500V 94A PLUS247-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX94N50P2-ND | 1191159-IXFX94N50P2 | IXFX94N50P2 | IXFX94N50P2 | IXFX94N50P2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX94N50P2 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; TO-247-3 Variant | TO-247; SOT3 | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant | |
| QG | 220 nC | ||||
| PD | 1.30E6 milliwatts | 1.30E6 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |