Littelfuse, Inc. Single FETs, MOSFETs IXFX66N85X

Description
N-Channel 850V 66A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 850V 66A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX66N85X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX66N85X-ND
Single FETs, MOSFETs IXFX66N85X-ND
N-Channel 850V 66A (Tc) 1250W (Tc) Through Hole PLUS247™-3

N-Channel 850V 66A (Tc) 1250W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX66N85X - 922226-IXFX66N85X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX66N85X
922226-IXFX66N85X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX66N85X 922226-IXFX66N85X
Manufacturer: IXYS Win Source Part Number: 922226-IXFX66N85X Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 850 V 66A (Tc) 1250W (Tc) Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFX66 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922226-IXFX66N85X
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 850 V 66A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFX66
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 850V Ultra Junction X-Class Pwr MOSFET

MOSFET 850V Ultra Junction X-Class Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX66N85X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX66N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX66N85X
MOSFET N-CH 850V 66A PLUS247-3

MOSFET N-CH 850V 66A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFX66N85X-ND 922226-IXFX66N85X IXFX66N85X IXFX66N85X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX66N85X MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC-6 GHz, 40 Watt, 50 Volt GaN RF Power Transistor - QPD1035L - Qorvo
Specs
Transistor Technology / Material DC-6 GHz, 40 Watt, 50 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type Flanged
View Details
2 suppliers