Manufacturer: IXYS
Win Source Part Number: 1191156-IXFX55N50
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PLUS247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 625W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 55A
Rds On (Maximum) at Id, Vgs: 80mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 330nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9400pF at 25V
MOSFET N-CH 500V 55A PLUS247-3
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191156-IXFX55N50 | IXFX55N50 | IXFX55N50 |
| Product Name | FETs - Single - IXFX55N50 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 500 volts | ||
| QG | 330 nC | ||
| PD | 625000 milliwatts |