Manufacturer: IXYS
Win Source Part Number: 1191154-IXFX44N60
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Family Name: IXFX44N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS247-3
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 330nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 560W (Tc)
Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): STW28N65M2; R6530ENZ1C9; R6520ENZ1C9;
Introduction Date: October 09, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 44A PLUS247 Product overview: IXFX44N60 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX44N60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 44A PLUS247
MOSFET N-CH 600V 44A PLUS247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191154-IXFX44N60 | 278-IXFX44N60 | IXFX44N60-ND | IXFX44N60 | IXFX44N60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX44N60 | 600V 44A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| QG | 330 nC | ||||
| PD | 560000 milliwatts | 560 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; SOT3 | Tube | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant |