Zilog 500V 32A MOSFET Transistor IXFX32N50

Description
MOSFET N-CH 500V 32A PLUS247-3 Product overview: IXFX32N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX32N50 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 500V 32A PLUS247-3 Product overview: IXFX32N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX32N50 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 32A MOSFET Transistor
278-IXFX32N50
500V 32A MOSFET Transistor 278-IXFX32N50
MOSFET N-CH 500V 32A PLUS247-3 Product overview: IXFX32N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX32N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 32A PLUS247-3 Product overview: IXFX32N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX32N50 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IXFX32N50 - 1191150-IXFX32N50 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFX32N50
1191150-IXFX32N50
FETs - Single - IXFX32N50 1191150-IXFX32N50
Manufacturer: IXYS Win Source Part Number: 1191150-IXFX32N50 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PLUS247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 360W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 150mOhm at 15A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 300nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5450pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191150-IXFX32N50
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PLUS247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 360W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 32A
Rds On (Maximum) at Id, Vgs: 150mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 300nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5450pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX32N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX32N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX32N50
MOSFET N-CH 500V 32A PLUS247-3

MOSFET N-CH 500V 32A PLUS247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IXFX32N50 1191150-IXFX32N50 IXFX32N50
Product Name 500V 32A MOSFET Transistor FETs - Single - IXFX32N50 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 360000 milliwatts 360000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3 TO-247; TO-247-3 Variant
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data