Manufacturer: IXYS
Win Source Part Number: 1191148-IXFX27N80Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 27A (Tc)
Family Name: IXFX27N80Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS247-3
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7600pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 320 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW11NM80; APT8030B2VR; APT8030B2VRG;
Introduction Date: October 09, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
N-Channel 800V 27A (Tc) 500W (Tc) Through Hole PLUS247™-3
MOSFET N-CH 800V 27A PLUS247-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191148-IXFX27N80Q | IXFX27N80Q-ND | IXFX27N80Q | IXFX27N80Q |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX27N80Q | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| QG | 170 nC | |||
| PD | 500000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |