Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX21N100Q IXFX21N100Q

Description
Manufacturer: IXYS Win Source Part Number: 1191146-IXFX21N100Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Family Name: IXFX21N100Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: PLUS247-3 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 10.5A, 10V Alternative Parts (Cross-Reference): APT10050B2VR; APT10050B2VFR; APT10050LVFR; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191146-IXFX21N100Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Family Name: IXFX21N100Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: PLUS247-3 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 10.5A, 10V Alternative Parts (Cross-Reference): APT10050B2VR; APT10050B2VFR; APT10050LVFR; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX21N100Q - 1191146-IXFX21N100Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX21N100Q
1191146-IXFX21N100Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX21N100Q 1191146-IXFX21N100Q
Manufacturer: IXYS Win Source Part Number: 1191146-IXFX21N100Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Family Name: IXFX21N100Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: PLUS247-3 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 10.5A, 10V Alternative Parts (Cross-Reference): APT10050B2VR; APT10050B2VFR; APT10050LVFR; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191146-IXFX21N100Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Family Name: IXFX21N100Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS247-3
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 10.5A, 10V
Alternative Parts (Cross-Reference): APT10050B2VR; APT10050B2VFR; APT10050LVFR;
Introduction Date: October 09, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 21 Amps 1000V 0.5 Rds

MOSFET 21 Amps 1000V 0.5 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX21N100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX21N100Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX21N100Q
MOSFET N-CH 1000V 21A PLUS247-3

MOSFET N-CH 1000V 21A PLUS247-3

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1191146-IXFX21N100Q IXFX21N100Q IXFX21N100Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX21N100Q MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QG 170 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD25213W10 P-Channel NexFET? Power MOSFET - CSD25213W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0470 ohms
View Details
7 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMW60N079S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0790 ohms
IDSS 47900 milliamps
View Details