Zilog Single FETs, MOSFETs IXFX120N20

Description
N-Channel 200V 120A (Tc) 560W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 200V 120A (Tc) 560W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX120N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX120N20-ND
Single FETs, MOSFETs IXFX120N20-ND
N-Channel 200V 120A (Tc) 560W (Tc) Through Hole PLUS247™-3

N-Channel 200V 120A (Tc) 560W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX120N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX120N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX120N20
MOSFET N-CH 200V 120A PLUS247

MOSFET N-CH 200V 120A PLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V 120A

MOSFET 200V 120A

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX120N20-ND IXFX120N20 IXFX120N20
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details