IXYS Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFV18N60PS

Description
MOSFET N-CH 600V 18A PLUS-220SMD
Description
MOSFET N-CH 600V 18A PLUS-220SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFV18N60PS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFV18N60PS
MOSFET N-CH 600V 18A PLUS-220SMD

MOSFET N-CH 600V 18A PLUS-220SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IXFV18N60PS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PLUS-220SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers