Littelfuse, Inc. Single FETs, MOSFETs IXFT50N60P3

Description
N-Channel 600V 50A (Tc) 1040W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 600V 50A (Tc) 1040W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFT50N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFT50N60P3-ND
Single FETs, MOSFETs 238-IXFT50N60P3-ND
N-Channel 600V 50A (Tc) 1040W (Tc) Surface Mount TO-268AA

N-Channel 600V 50A (Tc) 1040W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 50A 0.145Ohm PolarP3 Power MOSFET

MOSFET 600V 50A 0.145Ohm PolarP3 Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT50N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT50N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT50N60P3
MOSFET N-CH 600V 50A TO268

MOSFET N-CH 600V 50A TO268

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFT50N60P3-ND IXFT50N60P3 IXFT50N60P3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers