Manufacturer: IXYS
Win Source Part Number: 205691-IXFT44N50P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 658W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-268
Dimension: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 5440pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 140 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
N-Channel 500V 44A (Tc) 658W (Tc) Surface Mount TO-268AA
MOSFET N-CH 500V 44A TO-268 D3
MOSFET N-CH 500V 44A TO268
MOSFET N-CH 500V 44A TO268
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205691-IXFT44N50P | IXFT44N50P-ND | 401-IXFT44N50P | IXFT44N50P | IXFT44N50P | IXFT44N50P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFT44N50P | Single FETs, MOSFETs | MOSFET N-CH 500V 44A TO-268 D3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | 500 volts | |||
| PD | 658000 milliwatts | 650000 milliwatts | 658000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; TO-268 | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | 98 nC @ 10 V |