Zilog Single FETs, MOSFETs IXFT400N075T2

Description
N-Channel 75V 400A (Tc) 1000W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 75V 400A (Tc) 1000W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFT400N075T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFT400N075T2-ND
Single FETs, MOSFETs IXFT400N075T2-ND
N-Channel 75V 400A (Tc) 1000W (Tc) Surface Mount TO-268AA

N-Channel 75V 400A (Tc) 1000W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TrenchT2 HiperFETs Power MOSFET

MOSFET TrenchT2 HiperFETs Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT400N075T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT400N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT400N075T2
MOSFET N-CH 75V 400A TO268

MOSFET N-CH 75V 400A TO268

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFT400N075T2-ND IXFT400N075T2 IXFT400N075T2
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details