N-Channel 500V 36A (Tc) 540W (Tc) Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 813626-IXFT36N50P
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500V
Supplier Device Package: TO-268
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Power Dissipation (Maximum): 540W (Tc)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 170mOhm at 500mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 93nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 5500pF at 25V
Current - Continuous Drain (Id) at 25°C: 36A (Tc)
Vgs(th) (Maximum) at Id: 5V at 4mA
Maximum Vgs: ±30V
MOSFET N-CH 500V 36A TO268
MOSFET N-CH 500V 36A TO268
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT36N50P-ND | 813626-IXFT36N50P | IXFT36N50P | IXFT36N50P | IXFT36N50P |
| Product Name | Single FETs, MOSFETs | FETs - Single - IXFT36N50P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3 | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| QG | 93 nC | ||||
| PD | 540000 milliwatts | 540000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |