Manufacturer: IXYS
Win Source Part Number: 1191139-IXFT32N50
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-268
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Power Dissipation (Maximum): 360W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 32A
Rds On (Maximum) at Id, Vgs: 150mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 300nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5700pF at 25V
MOSFET N-CH 500V 32A TO268
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1191139-IXFT32N50 | IXFT32N50 |
| Product Name | FETs - Single - IXFT32N50 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 500 volts | |
| QG | 300 nC | |
| PD | 360000 milliwatts |