Manufacturer: IXYS
Win Source Part Number: 1191137-IXFT24N50Q
Series: HiPerFET
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Family Name: IXFT24N50Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-268
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 95nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 230 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): APT5523SFLL;
Introduction Date: March 11, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 24A TO268
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191137-IXFT24N50Q | IXFT24N50Q | IXFT24N50Q |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFT24N50Q | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 95 nC |