Zilog Single FETs, MOSFETs IXFT120N15P

Description
N-Channel 150V 120A (Tc) 600W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 150V 120A (Tc) 600W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFT120N15P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFT120N15P-ND
Single FETs, MOSFETs IXFT120N15P-ND
N-Channel 150V 120A (Tc) 600W (Tc) Surface Mount TO-268AA

N-Channel 150V 120A (Tc) 600W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT120N15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT120N15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT120N15P
MOSFET N-CH 150V 120A TO268

MOSFET N-CH 150V 120A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 120 Amps 150V 0.016 Rds

MOSFET 120 Amps 150V 0.016 Rds

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFT120N15P-ND IXFT120N15P IXFT120N15P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details