Zilog Single FETs, MOSFETs IXFT10N100

Description
N-Channel 1000V 10A (Tc) 300W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 1000V 10A (Tc) 300W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFT10N100-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFT10N100-ND
Single FETs, MOSFETs IXFT10N100-ND
N-Channel 1000V 10A (Tc) 300W (Tc) Surface Mount TO-268AA

N-Channel 1000V 10A (Tc) 300W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 10 Amps 1000V 1.2 Rds

MOSFET 10 Amps 1000V 1.2 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT10N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT10N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT10N100
MOSFET N-CH 1000V 10A TO268

MOSFET N-CH 1000V 10A TO268

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFT10N100-ND IXFT10N100 IXFT10N100
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers