Zilog 300V 75A MOSFET Transistor IXFR90N30

Description
MOSFET N-CH 300V 75A ISOPLUS247 Product overview: IXFR90N30 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR90N30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 75A ISOPLUS247 Product overview: IXFR90N30 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR90N30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 75A MOSFET Transistor
278-IXFR90N30
300V 75A MOSFET Transistor 278-IXFR90N30
MOSFET N-CH 300V 75A ISOPLUS247 Product overview: IXFR90N30 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR90N30 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 75A ISOPLUS247 Product overview: IXFR90N30 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR90N30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR90N30 - 922224-IXFR90N30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR90N30
922224-IXFR90N30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR90N30 922224-IXFR90N30
Manufacturer: IXYS Win Source Part Number: 922224-IXFR90N30 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 300 V 75A (Tc) 417W (Tc) Through Hole ISOPLUS247™ Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: IXFR90 Categories: Discrete Semiconductor Products Case / Package: ISOPLUS247™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922224-IXFR90N30
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 300 V 75A (Tc) 417W (Tc) Through Hole ISOPLUS247™
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: IXFR90
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS247™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR90N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR90N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR90N30
MOSFET N-CH 300V 75A ISOPLUS247

MOSFET N-CH 300V 75A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75 Amps 300V 0.033 Rds

MOSFET 75 Amps 300V 0.033 Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFR90N30 922224-IXFR90N30 IXFR90N30 IXFR90N30
Product Name 300V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR90N30 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 417000 milliwatts
Unlock Full Specs
to access all available technical data