Littelfuse, Inc. Single FETs, MOSFETs IXFR64N60Q3

Description
N-Channel 600V 42A (Tc) 568W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 600V 42A (Tc) 568W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFR64N60Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR64N60Q3-ND
Single FETs, MOSFETs IXFR64N60Q3-ND
N-Channel 600V 42A (Tc) 568W (Tc) Through Hole ISOPLUS247™

N-Channel 600V 42A (Tc) 568W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 600V/42A

MOSFET Q3Class HiPerFET Pwr MOSFET 600V/42A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR64N60Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR64N60Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR64N60Q3
MOSFET N-CH 600V 42A ISOPLUS247

MOSFET N-CH 600V 42A ISOPLUS247

Supplier's Site
Single FETs, MOSFETs - IXFR64N60Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFR64N60Q3
Single FETs, MOSFETs IXFR64N60Q3
MOSFET N-CH 600V 42A ISOPLUS247

MOSFET N-CH 600V 42A ISOPLUS247

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR64N60Q3-ND IXFR64N60Q3 IXFR64N60Q3 IXFR64N60Q3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers