Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N50Q3 IXFR44N50Q3

Description
Manufacturer: IXYS Win Source Part Number: 1049517-IXFR44N50Q3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ISOPLUS247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 6.5V @ 4mA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 4800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 154 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049517-IXFR44N50Q3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ISOPLUS247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 6.5V @ 4mA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 4800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 154 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N50Q3 - 1049517-IXFR44N50Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N50Q3
1049517-IXFR44N50Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N50Q3 1049517-IXFR44N50Q3
Manufacturer: IXYS Win Source Part Number: 1049517-IXFR44N50Q3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ISOPLUS247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 6.5V @ 4mA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 4800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 154 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049517-IXFR44N50Q3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 6.5V @ 4mA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 4800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 154 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXFR44N50Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR44N50Q3-ND
Single FETs, MOSFETs IXFR44N50Q3-ND
N-Channel 500V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™

N-Channel 500V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR44N50Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR44N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR44N50Q3
MOSFET N-CH 500V 25A ISOPLUS247

MOSFET N-CH 500V 25A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/25A

MOSFET Q3Class HiPerFET Pwr MOSFET 500V/25A

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049517-IXFR44N50Q3 IXFR44N50Q3-ND IXFR44N50Q3 IXFR44N50Q3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N50Q3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8409-7TRL - 769354-AUIRFS8409-7TRL - Win Source Electronics
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
7 suppliers