N-Channel 500V 34A (Tc) 310W (Tc) Through Hole ISOPLUS247™
Manufacturer: IXYS
Win Source Part Number: 1191132-IXFR44N50Q
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOPLUS247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Power Dissipation (Maximum): 310W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 34A
Rds On (Maximum) at Id, Vgs: 120mOhm at 22A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 190nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7000pF at 25V
MOSFET N-CH 500V 34A ISOPLUS247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFR44N50Q-ND | 1191132-IXFR44N50Q | IXFR44N50Q | IXFR44N50Q |
| Product Name | Single FETs, MOSFETs | FETs - Single - IXFR44N50Q | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | SOT3 | TO-247; TO-247-3 | |
| V(BR)DSS | 500 volts | |||
| QG | 190 nC |