IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR25N90 IXFR25N90

Description
Manufacturer: IXYS Win Source Part Number: 777623-IXFR25N90 Packaging: Tube Mounting Style: Through Hole Package: ISOPLUS247 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Categories: Discrete Semiconductor Products Manufacturer Package: ISOPLUS247 Channel Type Type: N Drain Source Voltage: 900V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 777623-IXFR25N90 Packaging: Tube Mounting Style: Through Hole Package: ISOPLUS247 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Categories: Discrete Semiconductor Products Manufacturer Package: ISOPLUS247 Channel Type Type: N Drain Source Voltage: 900V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR25N90 - 777623-IXFR25N90 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR25N90
777623-IXFR25N90
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR25N90 777623-IXFR25N90
Manufacturer: IXYS Win Source Part Number: 777623-IXFR25N90 Packaging: Tube Mounting Style: Through Hole Package: ISOPLUS247 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Categories: Discrete Semiconductor Products Manufacturer Package: ISOPLUS247 Channel Type Type: N Drain Source Voltage: 900V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777623-IXFR25N90
Packaging: Tube
Mounting Style: Through Hole
Package: ISOPLUS247
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOPLUS247
Channel Type Type: N
Drain Source Voltage: 900V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET 25 Amps 900V 0.32W Rds

MOSFET 25 Amps 900V 0.32W Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR25N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR25N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR25N90
MOSFET N-CH 900V 25A ISOPLUS247

MOSFET N-CH 900V 25A ISOPLUS247

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777623-IXFR25N90 IXFR25N90 IXFR25N90
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR25N90 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products