Zilog Single FETs, MOSFETs IXFR20N80P

Description
N-Channel 800V 11A (Tc) 166W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 800V 11A (Tc) 166W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFR20N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR20N80P-ND
Single FETs, MOSFETs IXFR20N80P-ND
N-Channel 800V 11A (Tc) 166W (Tc) Through Hole ISOPLUS247™

N-Channel 800V 11A (Tc) 166W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 10 Amps 800V 0.5 Rds

MOSFET 10 Amps 800V 0.5 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR20N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR20N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR20N80P
MOSFET N-CH 800V 11A ISOPLUS247

MOSFET N-CH 800V 11A ISOPLUS247

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFR20N80P-ND IXFR20N80P IXFR20N80P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details