Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR180N085

Description
MOSFET N-CH 85V 180A ISOPLUS247
Datasheet
Description
MOSFET N-CH 85V 180A ISOPLUS247
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR180N085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR180N085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR180N085
MOSFET N-CH 85V 180A ISOPLUS247

MOSFET N-CH 85V 180A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 180 Amps 85V 0.007 Rds

MOSFET 180 Amps 85V 0.007 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR180N085 IXFR180N085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers