Manufacturer: IXYS
Win Source Part Number: 1191131-IXFR140N30P
Series: HiPerFET, PolarP2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: ISOPLUS247
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Family Name: IXFR140N30P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 14800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 26 mOhm @ 70A, 10V
Alternative Parts (Cross-Reference): STW75NF30;
Introduction Date: May 16, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 30
N-Channel 300V 70A (Tc) 300W (Tc) Through Hole ISOPLUS247™
MOSFET N-CH 300V 70A ISOPLUS247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191131-IXFR140N30P | 238-IXFR140N30P-ND | IXFR140N30P | IXFR140N30P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR140N30P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 185 nC | |||
| PD | 300000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |