Manufacturer: IXYS
Win Source Part Number: 1191129-IXFR120N20
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: ISOPLUS247
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 105A (Tc)
Family Name: IXFR120N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 360nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 9100pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 417W (Tc)
Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): IRFP4127PbF; STW75NF20;
Introduction Date: September 25, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
N-Channel 200V 105A (Tc) 417W (Tc) Through Hole ISOPLUS247™
MOSFET N-CH 200V 105A ISOPLUS247
MOSFET N-CH 200V 105A ISOPLUS247
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191129-IXFR120N20 | IXFR120N20-ND | 401-IXFR120N20 | IXFR120N20 | IXFR120N20 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR120N20 | Single FETs, MOSFETs | MOSFET N-CH 200V 105A ISOPLUS247 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 360 nC | ||||
| PD | 417000 milliwatts | 400000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |