Littelfuse, Inc. Single FETs, MOSFETs IXFQ22N60P3

Description
N-Channel 600V 22A (Tc) 500W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 600V 22A (Tc) 500W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFQ22N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFQ22N60P3-ND
Single FETs, MOSFETs IXFQ22N60P3-ND
N-Channel 600V 22A (Tc) 500W (Tc) Through Hole TO-3P

N-Channel 600V 22A (Tc) 500W (Tc) Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 22A 0.36Ohm PolarP3 Power MOSFET

MOSFET 600V 22A 0.36Ohm PolarP3 Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFQ22N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFQ22N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFQ22N60P3
MOSFET N-CH 600V 22A TO3P

MOSFET N-CH 600V 22A TO3P

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFQ22N60P3-ND IXFQ22N60P3 IXFQ22N60P3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers