Littelfuse, Inc. 500V 5A MOSFET Transistor IXFP5N50P3

Description
MOSFET N-CH 500V 5A TO220AB Product overview: IXFP5N50P3 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP5N50P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 5A TO220AB Product overview: IXFP5N50P3 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP5N50P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5A MOSFET Transistor
278-IXFP5N50P3
500V 5A MOSFET Transistor 278-IXFP5N50P3
MOSFET N-CH 500V 5A TO220AB Product overview: IXFP5N50P3 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP5N50P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5A TO220AB Product overview: IXFP5N50P3 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP5N50P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP5N50P3 - 1049508-IXFP5N50P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP5N50P3
1049508-IXFP5N50P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP5N50P3 1049508-IXFP5N50P3
Manufacturer: IXYS Win Source Part Number: 1049508-IXFP5N50P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 6.9nC @ 10V Max Input Capacitance: 370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.65 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049508-IXFP5N50P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 114W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 6.9nC @ 10V
Max Input Capacitance: 370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.65 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - IXFP5N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP5N50P3-ND
Single FETs, MOSFETs IXFP5N50P3-ND
N-Channel 500V 5A (Tc) 114W (Tc) Through Hole TO-220-3

N-Channel 500V 5A (Tc) 114W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP5N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP5N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP5N50P3
MOSFET N-CH 500V 5A TO220AB

MOSFET N-CH 500V 5A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IXFP5N50P3 1049508-IXFP5N50P3 IXFP5N50P3-ND IXFP5N50P3
Product Name 500V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP5N50P3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0025 kS
PD 114 milliwatts 114000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details