Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFP5N100P

Description
Win Source Part Number: 1066180-IXFP5N100P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 2.8Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 33.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1830 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STP6NK90Z; STP6N120K3; STP8NK100Z; SPP06N80C3XKSA1; IPP90R1K2C3XKSA1; FQP6N80; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: -IXFP5N100P Base Product Number: IXFP5N100 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1066180-IXFP5N100P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 2.8Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 33.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1830 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STP6NK90Z; STP6N120K3; STP8NK100Z; SPP06N80C3XKSA1; IPP90R1K2C3XKSA1; FQP6N80; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: -IXFP5N100P Base Product Number: IXFP5N100 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1066180-IXFP5N100P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1066180-IXFP5N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1066180-IXFP5N100P
Win Source Part Number: 1066180-IXFP5N100P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 2.8Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 33.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1830 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STP6NK90Z; STP6N120K3; STP8NK100Z; SPP06N80C3XKSA1; IPP90R1K2C3XKSA1; FQP6N80; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: -IXFP5N100P Base Product Number: IXFP5N100 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1066180-IXFP5N100P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Polar
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 2.8Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 6V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 33.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1830 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STP6NK90Z; STP6N120K3; STP8NK100Z; SPP06N80C3XKSA1; IPP90R1K2C3XKSA1; FQP6N80;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: -IXFP5N100P
Base Product Number: IXFP5N100
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IXFP5N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP5N100P-ND
Single FETs, MOSFETs IXFP5N100P-ND
N-Channel 1000V 5A (Tc) 250W (Tc) Through Hole TO-220-3

N-Channel 1000V 5A (Tc) 250W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP5N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP5N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP5N100P
MOSFET N-CH 1000V 5A TO220AB

MOSFET N-CH 1000V 5A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 5 Amps 1000V

MOSFET 5 Amps 1000V

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1066180-IXFP5N100P IXFP5N100P-ND IXFP5N100P IXFP5N100P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details