Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFP22N65X2M

Description
Win Source Part Number: 1007025-IXFP22N65X2M Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Ultra X2 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 5V @ 1.5mA Power Dissipation (Max): 37W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220 Isolated Tab Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2190 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFP22 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1007025-IXFP22N65X2M Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Ultra X2 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 5V @ 1.5mA Power Dissipation (Max): 37W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220 Isolated Tab Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2190 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFP22 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1007025-IXFP22N65X2M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1007025-IXFP22N65X2M
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1007025-IXFP22N65X2M
Win Source Part Number: 1007025-IXFP22N65X2M Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Ultra X2 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 5V @ 1.5mA Power Dissipation (Max): 37W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220 Isolated Tab Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2190 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFP22 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1007025-IXFP22N65X2M
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Ultra X2
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 145mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 5V @ 1.5mA
Power Dissipation (Max): 37W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2190 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFP22
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IXFP22N65X2M-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP22N65X2M-ND
Single FETs, MOSFETs IXFP22N65X2M-ND
N-Channel 650V 22A (Tc) 37W (Tc) Through Hole TO-220 Isolated Tab

N-Channel 650V 22A (Tc) 37W (Tc) Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP22N65X2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP22N65X2M
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP22N65X2M
MOSFET N-CH 650V 22A TO220

MOSFET N-CH 650V 22A TO220

Supplier's Site
Single FETs, MOSFETs - IXFP22N65X2M - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFP22N65X2M
Single FETs, MOSFETs IXFP22N65X2M
MOSFET N-CH 650V 22A TO220

MOSFET N-CH 650V 22A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/22A OVERMOLDED TO-220

MOSFET 650V/22A OVERMOLDED TO-220

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1007025-IXFP22N65X2M IXFP22N65X2M-ND IXFP22N65X2M IXFP22N65X2M IXFP22N65X2M
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 37000 milliwatts 37000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7665S2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers