Zilog Single FETs, MOSFETs IXFP14N85X

Description
N-Channel 850V 14A (Tc) 460W (Tc) Through Hole TO-220AB (IXFP)
Request a Quote Datasheet
Description
N-Channel 850V 14A (Tc) 460W (Tc) Through Hole TO-220AB (IXFP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP14N85X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP14N85X-ND
Single FETs, MOSFETs IXFP14N85X-ND
N-Channel 850V 14A (Tc) 460W (Tc) Through Hole TO-220AB (IXFP)

N-Channel 850V 14A (Tc) 460W (Tc) Through Hole TO-220AB (IXFP)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP14N85X - 876090-IXFP14N85X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP14N85X
876090-IXFP14N85X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP14N85X 876090-IXFP14N85X
Manufacturer: IXYS Win Source Part Number: 876090-IXFP14N85X Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 14A (Tc) 460W (Tc) Through Hole TO-220AB (IXFP) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXFP14 Categories: Discrete Semiconductor Products Case / Package: TO-220AB (IXFP) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876090-IXFP14N85X
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 14A (Tc) 460W (Tc) Through Hole TO-220AB (IXFP)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXFP14
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB (IXFP)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCH ULTRJNCT XCLASS

MOSFET DISCMSFT NCH ULTRJNCT XCLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP14N85X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP14N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP14N85X
MOSFET N-CH 850V 14A TO220AB

MOSFET N-CH 850V 14A TO220AB

Supplier's Site
Single FETs, MOSFETs - IXFP14N85X - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFP14N85X
Single FETs, MOSFETs IXFP14N85X
MOSFET N-CH 850V 14A TO220AB

MOSFET N-CH 850V 14A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP14N85X-ND 876090-IXFP14N85X IXFP14N85X IXFP14N85X IXFP14N85X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP14N85X MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB (IXFP) 10V TO-220; TO-220-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data