Zilog MOSFET IXFN80N50Q2

Description
MOSFET 80 Amps 500V 0.06 Rds
Datasheet
Description
MOSFET 80 Amps 500V 0.06 Rds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 80 Amps 500V 0.06 Rds

MOSFET 80 Amps 500V 0.06 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN80N50Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN80N50Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN80N50Q2
MOSFET N-CH 500V 72A SOT227B

MOSFET N-CH 500V 72A SOT227B

Supplier's Site
Single FETs, MOSFETs - IXFN80N50Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFN80N50Q2
Single FETs, MOSFETs IXFN80N50Q2
MOSFET N-CH 500V 72A SOT227B

MOSFET N-CH 500V 72A SOT227B

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN80N50Q2 IXFN80N50Q2 IXFN80N50Q2
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT-227-4, miniBLOC SOT-227-4, miniBLOC
Packing Method Tube; Tube
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers