Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN72N55Q2

Description
MOSFET N-CH 550V 72A SOT-227B
Datasheet
Description
MOSFET N-CH 550V 72A SOT-227B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN72N55Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN72N55Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN72N55Q2
MOSFET N-CH 550V 72A SOT-227B

MOSFET N-CH 550V 72A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 72 Amps 550 V 0.07 Rds

MOSFET 72 Amps 550 V 0.07 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN72N55Q2 IXFN72N55Q2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers