Manufacturer: IXYS
Win Source Part Number: 1191121-IXFN55N50F
Series: HiPerRF
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Family Name: IXFN55N50F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 195nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6700pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 600W (Tc)
Rds On (Maximum) @ Id, Vgs: 85 mOhm @ 27.5A, 10V
Alternative Parts (Cross-Reference): FA57SA50LC; FA57SA50LCPBF; STE53NA50;
Introduction Date: September 14, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 55A SOT227B Product overview: IXFN55N50F from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN55N50F can be used for catalog matching and distributor lookup.
MOSFET IXFN55N50F 500V 55A HIPERFET F-Class HiPerRF Capable MOSFETs
MOSFET N-CH 500V 55A SOT227B
MOSFET N-CH 500V 55A SOT227B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191121-IXFN55N50F | 278-IXFN55N50F | IXFN55N50F | IXFN55N50F | IXFN55N50F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN55N50F | 500V 55A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| QG | 195 nC | ||||
| PD | 600000 milliwatts | 600000 milliwatts | 600000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | Tube | -55degC ~ 150degC (TJ) | SOT-227-4, miniBLOC | |
| Packing Method | Tube; Tube | Tube | Tube; Tube |